TE Connectivity Board to Board & Mezzanine Connectors 5536510-2

Description
2MM FB,ASY,048,SIG,REC,S L,3.53
Request a Quote Datasheet
Description
2MM FB,ASY,048,SIG,REC,S L,3.53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5536510-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536510-2
Board to Board & Mezzanine Connectors 5536510-2
2MM FB,ASY,048,SIG,REC,S L,3.53

2MM FB,ASY,048,SIG,REC,SL,3.53

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536510-2
Board to Board & Mezzanine Connectors 5536510-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-5536510-2
Electronic Connector 407-5536510-2
48 Pos 2mm Pitch Female Header, Right Angle, Gold/Tin Plated Product overview: 5536510-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536510-2 can be used for catalog matching and distributor lookup.

48 Pos 2mm Pitch Female Header, Right Angle, Gold/Tin Plated Product overview: 5536510-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536510-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity - 73K1676 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity
73K1676
Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity 73K1676
HARD METRIC CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536510-2 407-5536510-2 73K1676
Product Name Board to Board & Mezzanine Connectors Electronic Connector Hard Metric Connector, Receptacle, 48 Position; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details