TE Connectivity Backplane Conn, Future Bus, Rcpt, 48Pos; Product Range Amp - Te Connectivity 5536507-2.

Description
BACKPLANE CONN, FUTURE BUS, RCPT, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, FUTURE BUS, RCPT, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Future Bus, Rcpt, 48Pos; Product Range Amp - Te Connectivity - 29AC0323 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Future Bus, Rcpt, 48Pos; Product Range Amp - Te Connectivity
29AC0323
Backplane Conn, Future Bus, Rcpt, 48Pos; Product Range Amp - Te Connectivity 29AC0323
BACKPLANE CONN, FUTURE BUS, RCPT, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONN, FUTURE BUS, RCPT, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0323
Product Name Backplane Conn, Future Bus, Rcpt, 48Pos; Product Range Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details