TE Connectivity Hard Metric Backplane Connectors 5536507-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Positions : 24 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 2 - 5 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Positions : 24 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 2 - 5 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5536507-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5536507-1
Hard Metric Backplane Connectors 5536507-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 6 Number of Positions : 24 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 2 - 5 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : Yes Signal Characteristics Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 6
  • Number of Positions : 24
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 2 - 5

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : Yes

Signal Characteristics


  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connectors - 5536507-1 - 006306-5536507-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5536507-1
006306-5536507-1
Backplane Connectors - 5536507-1 006306-5536507-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 006306-5536507-1 Packaging: Tube/Rail Number of Positions: 24 Pitch: 0.079" (2.00mm) Color: Natural Features: Board Guide, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Connector Style: Futurebus Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Family Name: 5536507 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Alternative Parts (Cross-Reference): 89049-306LF; MP2-S024-41M1-C-TG; MP2-S024-41M1-C-TR30 ; MP2-S024-41M2-C-TR30 ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Belgium, China, Mexico, Poland, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 006306-5536507-1
Packaging: Tube/Rail
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Color: Natural
Features: Board Guide, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Connector Style: Futurebus
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5536507
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Alternative Parts (Cross-Reference): 89049-306LF; MP2-S024-41M1-C-TG; MP2-S024-41M1-C-TR30; MP2-S024-41M2-C-TR30;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Belgium, China, Mexico, Poland, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - 3617184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3617184
Backplane Connectors 3617184
TE Connectivity 5536507-1

TE Connectivity 5536507-1

Supplier's Site
Backplane Connectors - 3617184P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
3617184P
Backplane Connectors 3617184P
TE Connectivity 5536507-1

TE Connectivity 5536507-1

Supplier's Site
Backplane Connectors - 1649443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1649443
Backplane Connectors 1649443
TE Connectivity 5536507-1

TE Connectivity 5536507-1

Supplier's Site
Board to Board & Mezzanine Connectors - 5536507-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536507-1
Board to Board & Mezzanine Connectors 5536507-1
2MM FB,ASY,24,SIG,REC,SL ,2.73

2MM FB,ASY,24,SIG,REC,SL,2.73

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536507-1
Board to Board & Mezzanine Connectors 5536507-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
3A Electronic Connector
407-5536507-1
3A Electronic Connector 407-5536507-1
24 Pos 2mm RA Backplane Receptacle, 3A, Gold/Tin Product overview: 5536507-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536507-1 can be used for catalog matching and distributor lookup.

24 Pos 2mm RA Backplane Receptacle, 3A, Gold/Tin Product overview: 5536507-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536507-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity - 72W2608 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity
72W2608
Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity 72W2608
CONNECTOR, BACKPLANE, Z-PACK, RECEPTACLE, 24 POSITION; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, Z-PACK, RECEPTACLE, 24 POSITION; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site
2Mm Fb,asy,24,sig,rec,sl,2.73 Amp - Te Connectivity - 76AC8960 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Fb,asy,24,sig,rec,sl,2.73 Amp - Te Connectivity
76AC8960
2Mm Fb,asy,24,sig,rec,sl,2.73 Amp - Te Connectivity 76AC8960
2MM FB,ASY,24,SIG,REC,SL ,2.73

2MM FB,ASY,24,SIG,REC,SL,2.73

Supplier's Site Datasheet
Specialized - 5536507-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5536507-1
Specialized 5536507-1
CONN RCPT FUTUREBUS 24P EDGE MNT

CONN RCPT FUTUREBUS 24P EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536507-1 006306-5536507-1 3617184 3617184P 5536507-1 407-5536507-1 72W2608 76AC8960 5536507-1
Product Name Hard Metric Backplane Connectors Backplane Connectors - 5536507-1 Backplane Connectors Backplane Connectors Board to Board & Mezzanine Connectors 3A Electronic Connector Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity 2Mm Fb,asy,24,sig,rec,sl,2.73 Amp - Te Connectivity Specialized
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle Through hole Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 3.0 amps
Contact Pitch 1.98 mm (0.0780 inch)
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data