TE Connectivity Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity 5536507-1.

Description
CONNECTOR, BACKPLANE, Z-PACK, RECEPTACLE, 24 POSITION; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
CONNECTOR, BACKPLANE, Z-PACK, RECEPTACLE, 24 POSITION; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity - 30AC5268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity
30AC5268
Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity 30AC5268
CONNECTOR, BACKPLANE, Z-PACK, RECEPTACLE, 24 POSITION; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, Z-PACK, RECEPTACLE, 24 POSITION; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5268
Product Name Connector, Backplane, Z-Pack, Receptacle, 24 Position; Product Range Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E73005-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details