TE Connectivity Board to Board & Mezzanine Connectors 5536501-4

Description
2MM FB,ASY,192,SIG,HDR,S L,4.25
Request a Quote Datasheet
Description
2MM FB,ASY,192,SIG,HDR,S L,4.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5536501-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536501-4
Board to Board & Mezzanine Connectors 5536501-4
2MM FB,ASY,192,SIG,HDR,S L,4.25

2MM FB,ASY,192,SIG,HDR,SL,4.25

Buy Now
Singapore, Singapore
Through-Hole 3A Electronic Connector
407-5536501-4
Through-Hole 3A Electronic Connector 407-5536501-4
192 Pos 4 Row 2mm Pitch Straight Header, 3A, Gold/Tin Plating, Through Hole Product overview: 5536501-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536501-4 can be used for catalog matching and distributor lookup.

192 Pos 4 Row 2mm Pitch Straight Header, 3A, Gold/Tin Plating, Through Hole Product overview: 5536501-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536501-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
5536501-4 - 2Mm Fb,asy,192,sig,hdr,sl,4.25 Rohs Compliant Amp - Te Connectivity - 84AC3871 - Newark, An Avnet Company
Chicago, IL, United States
5536501-4 - 2Mm Fb,asy,192,sig,hdr,sl,4.25 Rohs Compliant Amp - Te Connectivity
84AC3871
5536501-4 - 2Mm Fb,asy,192,sig,hdr,sl,4.25 Rohs Compliant Amp - Te Connectivity 84AC3871
5536501-4 - 2MM FB,ASY,192,SIG,HDR,S L,4.25 ROHS COMPLIANT: YES

5536501-4 - 2MM FB,ASY,192,SIG,HDR,SL,4.25 ROHS COMPLIANT: YES

Supplier's Site
2Mm Fb,asy,192,sig,hdr,sl,4.25 Amp - Te Connectivity - 76AC8958 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Fb,asy,192,sig,hdr,sl,4.25 Amp - Te Connectivity
76AC8958
2Mm Fb,asy,192,sig,hdr,sl,4.25 Amp - Te Connectivity 76AC8958
2MM FB,ASY,192,SIG,HDR,S L,4.25

2MM FB,ASY,192,SIG,HDR,SL,4.25

Supplier's Site
Backplane Connectors - Specialized - 5536501-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5536501-4
Backplane Connectors - Specialized 5536501-4
CONN HEADER FUTUREBUS 192POS PCB

CONN HEADER FUTUREBUS 192POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536501-4 407-5536501-4 84AC3871 5536501-4
Product Name Board to Board & Mezzanine Connectors Through-Hole 3A Electronic Connector 5536501-4 - 2Mm Fb,asy,192,sig,hdr,sl,4.25 Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers