TE Connectivity Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity 5536501-3

Description
HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity - 42K7277 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity
42K7277
Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity 42K7277
HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 96 POSITION; Product Range:Z-PACK Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7277
Product Name Hard Metric Connector, Header, 96 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Connector, Ffc, 20Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3545 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - 102536-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details