TE Connectivity Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity 5536501-2

Description
BACKPLANE CONN, FUTURE BUS, HDR, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, FUTURE BUS, HDR, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity - 42K7276 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity
42K7276
Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity 42K7276
BACKPLANE CONN, FUTURE BUS, HDR, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, FUTURE BUS, HDR, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site
Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity - 93K4346 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity
93K4346
Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity 93K4346
BACKPLANE CONN, FUTURE BUS, HDR, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONN, FUTURE BUS, HDR, 48POS; Product Range:Z-PACK Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7276
Product Name Backplane Conn, Future Bus, Hdr, 48Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details