TE Connectivity Hard Metric Connector, Header, 24Pos; Product Range Amp Te Connectivity 5536501-1

Description
HARD METRIC CONNECTOR, HEADER, 24POS; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 24POS; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 24Pos; Product Range Amp Te Connectivity - 73K1672 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 24Pos; Product Range Amp Te Connectivity
73K1672
Hard Metric Connector, Header, 24Pos; Product Range Amp Te Connectivity 73K1672
HARD METRIC CONNECTOR, HEADER, 24POS; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 24POS; Product Range:Z-PACK Series; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73K1672
Product Name Hard Metric Connector, Header, 24Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details