TE Connectivity Eurocard Connectors 5536460-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536460-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536460-5
Eurocard Connectors 5536460-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11.5 MM  [.453 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.05 MM  [.317 INCH ] PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • Connector Length : 53.34 MM  [2.1 INCH ]
  • Connector Width : 8.05 MM  [.317 INCH ]
  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5536460-5
Electronic Connector 407-5536460-5
32 Pos Backplane Connector, 2.54mm Pitch, Straight, Thru-Hole, Female Product overview: 5536460-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536460-5 can be used for catalog matching and distributor lookup.

32 Pos Backplane Connector, 2.54mm Pitch, Straight, Thru-Hole, Female Product overview: 5536460-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536460-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 5536460-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5536460-5
Headers & Wire Housings 5536460-5
ASSY,RECEPT,EURO,TYP E B,LEAD-F

ASSY,RECEPT,EURO,TYPE B,LEAD-F

Buy Now
DIN 41612 - A128889-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A128889-ND
DIN 41612 A128889-ND
32 Position Din Connector Receptacle, Female Sockets Gold Through Hole

32 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5536460-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5536460-5
Backplane Connectors - DIN 41612 5536460-5
CONN DIN RCPT 32POS PCB GOLD

CONN DIN RCPT 32POS PCB GOLD

Supplier's Site Datasheet
Connector, Din 41612, Receptacle, 32 Position, 2.54Mm; Product Range Te Connectivity - 16M4009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Receptacle, 32 Position, 2.54Mm; Product Range Te Connectivity
16M4009
Connector, Din 41612, Receptacle, 32 Position, 2.54Mm; Product Range Te Connectivity 16M4009
CONNECTOR, DIN 41612, RECEPTACLE, 32 POSITION, 2.54MM; Product Range:Eurocard Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN 41612, RECEPTACLE, 32 POSITION, 2.54MM; Product Range:Eurocard Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5536460-5 407-5536460-5 5536460-5 A128889-ND 5536460-5 16M4009
Product Name Eurocard Connectors Electronic Connector Headers & Wire Housings DIN 41612 Backplane Connectors - DIN 41612 Connector, Din 41612, Receptacle, 32 Position, 2.54Mm; Product Range Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data