TE Connectivity Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity 5536446-5.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity - 26AC8284 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity
26AC8284
Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity 26AC8284
DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR RECEPTACLE 32 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:32CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8284
Product Name Din 41612 Pcb Connector Receptacle 32 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79005-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-958-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details