TE Connectivity Headers & Wire Housings 5536437-4

Description
ASSY,PIN,EUROCARD,TY PE C,LEAD-FREE,96 PO
Request a Quote Datasheet
Description
ASSY,PIN,EUROCARD,TY PE C,LEAD-FREE,96 PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5536437-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5536437-4
Headers & Wire Housings 5536437-4
ASSY,PIN,EUROCARD,TY PE C,LEAD-FREE,96 PO

ASSY,PIN,EUROCARD,TYPE C,LEAD-FREE,96 PO

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5536437-4
Headers & Wire Housings 5536437-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Te Connectivity - 01AH1443 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Te Connectivity
01AH1443
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Te Connectivity 01AH1443
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5536437-4 01AH1443
Product Name Headers & Wire Housings Conn, Din 41612, Header, 96Pos, 3Row; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details