Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: 24-PowerVFQFN
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Features: Diode Array 1 Pair Common Cathode Standard 200 V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose |