TE Connectivity Eurocard Connectors 5536416-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536416-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536416-5
Eurocard Connectors 5536416-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A32816-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32816-ND
DIN 41612 A32816-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333128-5536416-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333128-5536416-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333128-5536416-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333128-5536416-5 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 96 Pitch: 0.100" (2.54mm) Features: Board Guide Connector Type: Plug, Male Pins Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Polycarbonate, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 30 Mounting: Through Hole, Right Angle Style: C Level, Class: 2 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A32816,55364165 Base Product Number: 5536416 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333128-5536416-5
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Features: Board Guide
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Material - Insulation: Polycarbonate, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 30
Mounting: Through Hole, Right Angle
Style: C
Level, Class: 2
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A32816,55364165
Base Product Number: 5536416
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5536416-5
Electronic Connector 407-5536416-5
96 Pos Male Right Angle Header, 2.54mm Pitch, Solder Product overview: 5536416-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536416-5 can be used for catalog matching and distributor lookup.

96 Pos Male Right Angle Header, 2.54mm Pitch, Solder Product overview: 5536416-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536416-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5536416-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5536416-5
Backplane Connectors - DIN 41612 5536416-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 42K7275 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
42K7275
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 42K7275
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
5536416-5 - Assy,pin,euro,
Chicago, IL, United States
5536416-5 - Assy,pin,euro,"c",lead-Free,96 Rohs Compliant Amp - Te Connectivity
82AC1765
5536416-5 - Assy,pin,euro,"c",lead-Free,96 Rohs Compliant Amp - Te Connectivity 82AC1765
5536416-5 - ASSY,PIN,EURO,"C",LE AD-FREE,96 ROHS COMPLIANT: YES

5536416-5 - ASSY,PIN,EURO,"C",LEAD-FREE,96 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536416-5 A32816-ND 1333128-5536416-5 407-5536416-5 5536416-5 42K7275 82AC1765
Product Name Eurocard Connectors DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 Electronic Connector Backplane Connectors - DIN 41612 Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 5536416-5 - Assy,pin,euro,"c",lead-Free,96 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector DIN Connector
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data