TE Connectivity Eurocard Connectors 5536406-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536406-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536406-5
Eurocard Connectors 5536406-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : C, A Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.1 MM  [.437 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.1 MM  [.437 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-5536406-5
Through-Hole Electronic Connector 407-5536406-5
64 Pos 2 Row 2.54mm Pitch Header, Right Angle, Through Hole, Gold/Tin Product overview: 5536406-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536406-5 can be used for catalog matching and distributor lookup.

64 Pos 2 Row 2.54mm Pitch Header, Right Angle, Through Hole, Gold/Tin Product overview: 5536406-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536406-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32812-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32812-ND
DIN 41612 A32812-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5536406-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5536406-5
Backplane Connectors - DIN 41612 5536406-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
Assy,pin,eurocard,
Chicago, IL, United States
Assy,pin,eurocard,"c",lead-Free,a&c,64/9 Amp - Te Connectivity
19R2610
Assy,pin,eurocard,"c",lead-Free,a&c,64/9 Amp - Te Connectivity 19R2610
ASSY,PIN,EUROCARD,"C ",LEAD-FREE,A&C,64/9

ASSY,PIN,EUROCARD,"C",LEAD-FREE,A&C,64/9

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5536406-5 407-5536406-5 A32812-ND 5536406-5 19R2610
Product Name Eurocard Connectors Through-Hole Electronic Connector DIN 41612 Backplane Connectors - DIN 41612 Assy,pin,eurocard,"c",lead-Free,a&c,64/9 Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data