TE Connectivity Din 41612 Pcb Connector Plug 96 Position; Product Range Amp - Te Connectivity 5536405-5.

Description
DIN 41612 PCB CONNECTOR PLUG 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR PLUG 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Plug 96 Position; Product Range Amp - Te Connectivity - 30AC5267 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Plug 96 Position; Product Range Amp - Te Connectivity
30AC5267
Din 41612 Pcb Connector Plug 96 Position; Product Range Amp - Te Connectivity 30AC5267
DIN 41612 PCB CONNECTOR PLUG 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR PLUG 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5267
Product Name Din 41612 Pcb Connector Plug 96 Position; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products