TE Connectivity Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 5536385-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity - 26AC8283 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
26AC8283
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 26AC8283
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8283
Product Name Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-6416-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details