TE Connectivity Eurocard Connectors 5536366-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 10.9 MM  [.429 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 10.9 MM  [.429 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536366-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536366-5
Eurocard Connectors 5536366-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 10.9 MM  [.429 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 10.9 MM  [.429 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - DIN 41612 - 5536366-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5536366-5
Backplane Connectors - DIN 41612 5536366-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
Assy,pin,euro,type C,lead-Free,96 Pos.,. Te Connectivity - 22R8368 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,euro,type C,lead-Free,96 Pos.,. Te Connectivity
22R8368
Assy,pin,euro,type C,lead-Free,96 Pos.,. Te Connectivity 22R8368
ASSY,PIN,EURO,TYPE C,LEAD-FREE,96 POS.,.

ASSY,PIN,EURO,TYPE C,LEAD-FREE,96 POS.,.

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536366-5 5536366-5 22R8368
Product Name Eurocard Connectors Backplane Connectors - DIN 41612 Assy,pin,euro,type C,lead-Free,96 Pos.,. Te Connectivity
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 167259-5 - TE Connectivity
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Insulation Displacement Crimp (IDC) Discrete
Mounting Board Mount
View Details
3 suppliers