"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Connectors
Win Source Part Number: 1027681-5536279-4
Category: Connectors, Interconnects>Rectan
Series: Micro-Strip
Number of Positions: 100
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 30VAC
Mated Stacking Heights: 10.92mm, 17.78mm, 18.75mm
Standard Package: 8
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.095" (2.41mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 5536272-4; 5536280-4; 5536279-3; 0015921100; 5-104076-8; 536272-45536279-4.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 55362794,2266-553627
Base Product Number: 5536279
Product Status: Obsolete
100 Pos 1.27mm Pitch Board-to-Board Header/Receptacle, Gold, 10.5A Product overview: 5536279-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5536279-4 can be used for catalog matching and distributor lookup.
CONNECTOR, RCPT, 100POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 100POS 0.05 GOLD PCB
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5536279-4-ND | 5536279-4 | 1027681-5536279-4 | 316-5536279-4 | 42K7269 | 5536279-4 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 10.5A Electronic Connector | Connector, Rcpt, 100Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount | Through Hole | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts |