Win Source Part Number: 1032670-5536279-3
Category: Connectors, Interconnects>Rectan
Series: Micro-Strip
Number of Positions: 80
Features: Board Guide, Ground Bus (Plane)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 30VAC
Mated Stacking Heights: 10.92mm, 17.78mm, 18.75mm
Standard Package: 10
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.095" (2.41mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 5536254-3; 5536279-2; 5536254-2; 15-92-1080; 536279-3; TFM-140-11-S-D;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 55362793,-5536279-3-
Base Product Number: 5536279
Product Status: Obsolete
"80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 80POS 0.05 GOLD PCB Product overview: 5536279-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5536279-3 can be used for catalog matching and distributor lookup.
CONN RCPT 80POS 0.05 GOLD PCB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1032670-5536279-3 | 5536279-3-ND | 315-5536279-3 | 5536279-3 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Solder | Solder | Solder | |
| Mounting | Through Hole | Through Hole | Through Hole |