The Board-Board Connector Receptacle, part number 42K7268, is a 40-way, 2-row connector designed for board-to-board applications. It features a pitch spacing of 1.27mm and is suitable for through-hole mounting. This connector is part of the Micro-Strip series and is RoHS compliant, ensuring it meets environmental standards. It is designed to facilitate reliable connections between printed circuit boards (PCBs) in various electronic applications. The specifications indicate that it can accommodate a range of stacking heights and is compatible with multiple attachment methods, making it versatile for different project requirements.
"40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 40WAY, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 5536279-1-ND | 42K7268 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 40Way, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector |