"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 100POS 0.05 GOLD PCB
100,VT,RC,BD,BD,30AU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5536255-4-ND | 5536255-4 | 76AC8947 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 100,vt,rc,bd,bd,30Au,180St Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 30 volts | 30 volts |