TE Connectivity Eurocard Connectors 5536153-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 128 Number of Rows : 3 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Rows Loaded : Y, X, B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 128 Number of Rows : 3 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Rows Loaded : Y, X, B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536153-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536153-5
Eurocard Connectors 5536153-5
Configuration Features Number of Columns : 32 Number of Positions : 128 Number of Rows : 3 Number of Signal Positions : 128 PCB Mount Orientation : Right Angle Rows Loaded : Y, X, B, A, C Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 128
  • Number of Rows : 3
  • Number of Signal Positions : 128
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : Y, X, B, A, C

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A144384-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A144384-ND
DIN 41612 A144384-ND
128 Position Din Connector Receptacle, Female Sockets Gold Through Hole

128 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Headers & Wire Housings - 5536153-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5536153-5
Headers & Wire Housings 5536153-5
ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

Buy Now
Singapore, Singapore
Electronic Connector
407-5536153-5
Electronic Connector 407-5536153-5
128 Pos 2.54mm DIN 41612 F Solder ST Backplane Connector Product overview: 5536153-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536153-5 can be used for catalog matching and distributor lookup.

128 Pos 2.54mm DIN 41612 F Solder ST Backplane Connector Product overview: 5536153-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536153-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity - 19R2558 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity
19R2558
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity 19R2558
ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

Supplier's Site
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity - 42AJ4933 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity
42AJ4933
Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity 42AJ4933
ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

ASSY,RECPT,ENH.TYPE C,EUROCARD,L-FREE,5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536153-5 A144384-ND 5536153-5 407-5536153-5 19R2558
Product Name Eurocard Connectors DIN 41612 Headers & Wire Housings Electronic Connector Assy,recpt,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data