TE Connectivity Eurocard Connectors 5536148-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Rows Loaded : C, B, A Contact Features Contact Current Rating (Max) (AMP) : 1.5, 1 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Rows Loaded : C, B, A Contact Features Contact Current Rating (Max) (AMP) : 1.5, 1 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536148-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536148-5
Eurocard Connectors 5536148-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Rows Loaded : C, B, A Contact Features Contact Current Rating (Max) (AMP) : 1.5, 1 Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, B, A

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5, 1

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
DIN 41612 - A141614-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A141614-ND
DIN 41612 A141614-ND
128 Position Din Connector Header, Male Pins Through Hole

128 Position Din Connector Header, Male Pins Through Hole

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5536148-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5536148-5
Board to Board & Mezzanine Connectors 5536148-5
ASSY,PIN,ENH.TYPE C,EUROCARD,L-FREE,5R OW

ASSY,PIN,ENH.TYPE C,EUROCARD,L-FREE,5ROW

Buy Now
Backplane Connectors - DIN 41612 - 5536148-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5536148-5
Backplane Connectors - DIN 41612 5536148-5
CONN DIN HDR 128POS PCB

CONN DIN HDR 128POS PCB

Supplier's Site Datasheet
5536148-5 - Assy,pin,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity - 76AC8944 - Newark, An Avnet Company
Chicago, IL, United States
5536148-5 - Assy,pin,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity
76AC8944
5536148-5 - Assy,pin,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity 76AC8944
5536148-5 - ASSY,PIN,ENH.TYPE C,EUROCARD,L-FREE,5

5536148-5 - ASSY,PIN,ENH.TYPE C,EUROCARD,L-FREE,5

Supplier's Site
Assy,pin,enh.type C,eurocard,l-Free,5Row Amp - Te Connectivity - 19R2555 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,enh.type C,eurocard,l-Free,5Row Amp - Te Connectivity
19R2555
Assy,pin,enh.type C,eurocard,l-Free,5Row Amp - Te Connectivity 19R2555
ASSY,PIN,ENH.TYPE C,EUROCARD,L-FREE,5R OW

ASSY,PIN,ENH.TYPE C,EUROCARD,L-FREE,5ROW

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536148-5 A141614-ND 5536148-5 5536148-5 76AC8944
Product Name Eurocard Connectors DIN 41612 Board to Board & Mezzanine Connectors Backplane Connectors - DIN 41612 5536148-5 - Assy,pin,enh.type C,eurocard,l-Free,5 Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins Board to Board Connector
Unlock Full Specs
to access all available technical data