TE Connectivity Headers & Wire Housings 5536053-5

Description
ASSY,PIN,EUROCARD,TY PE B/2,LEA
Request a Quote
Description
ASSY,PIN,EUROCARD,TY PE B/2,LEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5536053-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5536053-5
Headers & Wire Housings 5536053-5
ASSY,PIN,EUROCARD,TY PE B/2,LEA

ASSY,PIN,EUROCARD,TYPE B/2,LEA

Buy Now
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity - 01AH1440 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity
01AH1440
Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity 01AH1440
CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:Eurocard Type 1/2B Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 32POS, 2ROW; Product Range:Eurocard Type 1/2B Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5536053-5 01AH1440
Product Name Headers & Wire Housings Conn, Din 41612, Header, 32Pos, 2Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Backplane Conn, R/a Header, 12S+2P; Product Range Amphenol Communications Solutions - 25AC1236 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
PCB Headers & Receptacles - 103321-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers