TE Connectivity Eurocard Connectors 5536053-5

Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : B, A Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : B, A Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536053-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536053-5
Eurocard Connectors 5536053-5
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : B, A Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 53.34 MM  [2.1 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 32
  • Number of Rows : 2
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : B, A

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • Connector Length : 53.34 MM  [2.1 INCH ]
  • Connector Width : 8.56 MM  [.337 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A32808-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32808-ND
DIN 41612 A32808-ND
32 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

32 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5536053-5
Electronic Connector 407-5536053-5
32 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5536053-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536053-5 can be used for catalog matching and distributor lookup.

32 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5536053-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536053-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1364552-5536053-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1364552-5536053-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1364552-5536053-5
Win Source Part Number: 1364552-5536053-5 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Eurocard Package: Bulk Product Status: Active Base Product Number: 5536053 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Style: B/2 (1/2 B) Connector Type: Plug, Male Pins Number of Positions: 32 Number of Rows: 2 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Material - Insulation: Polymer Thermoplastic, Glass Filled Level, Class: 2

Win Source Part Number: 1364552-5536053-5
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Eurocard
Package: Bulk
Product Status: Active
Base Product Number: 5536053
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Style: B/2 (1/2 B)
Connector Type: Plug, Male Pins
Number of Positions: 32
Number of Rows: 2
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Material - Insulation: Polymer Thermoplastic, Glass Filled
Level, Class: 2

Buy Now Datasheet
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Amp - Te Connectivity - 42K7266 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Amp - Te Connectivity
42K7266
Din 41612 Pcb Connector, Plug, 32 Way; Product Range Amp - Te Connectivity 42K7266
DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 32 WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - DIN 41612 - 5536053-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5536053-5
Backplane Connectors - DIN 41612 5536053-5
CONN DIN PLUG 32POS PCB RA GOLD

CONN DIN PLUG 32POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536053-5 A32808-ND 407-5536053-5 1364552-5536053-5 42K7266 5536053-5
Product Name Eurocard Connectors DIN 41612 Electronic Connector Connectors, Interconnects - Backplane Connectors - DIN 41612 Din 41612 Pcb Connector, Plug, 32 Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data