TE Connectivity Eurocard Connectors 5536052-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5536052-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5536052-5
Eurocard Connectors 5536052-5
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : A, B Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 12.62 MM  [.496 INCH ] Connector Length : 93.98 MM  [3.7 INCH ] Connector Width : 8.56 MM  [.337 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.64 MM  [.104 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 64
  • Number of Rows : 2
  • Number of Signal Positions : 64
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Height : 12.62 MM  [.496 INCH ]
  • Connector Length : 93.98 MM  [3.7 INCH ]
  • Connector Width : 8.56 MM  [.337 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Industry Standards


  • Compatible With Approved Standards Products : CSA LR7189, UL E28476

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.64 MM  [.104 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A113958-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A113958-ND
DIN 41612 A113958-ND
64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5536052-5
Electronic Connector 407-5536052-5
64 Pos 2-Row Right Angle Header, 2.54mm Pitch, Gold/Tin Plated Product overview: 5536052-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536052-5 can be used for catalog matching and distributor lookup.

64 Pos 2-Row Right Angle Header, 2.54mm Pitch, Gold/Tin Plated Product overview: 5536052-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5536052-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity - 42K7265 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity
42K7265
Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity 42K7265
DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 64 WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Plug, Din41612, R/a, B, 64Way; Product Range Amp - Te Connectivity - 93K4344 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, B, 64Way; Product Range Amp - Te Connectivity
93K4344
Plug, Din41612, R/a, B, 64Way; Product Range Amp - Te Connectivity 93K4344
PLUG, DIN41612, R/A, B, 64WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of Mating RoHS Compliant: Yes

PLUG, DIN41612, R/A, B, 64WAY; Product Range:-; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet
Assy,pin,eurocard,type B,lead- Amp - Te Connectivity - 76AC8943 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,eurocard,type B,lead- Amp - Te Connectivity
76AC8943
Assy,pin,eurocard,type B,lead- Amp - Te Connectivity 76AC8943
ASSY,PIN,EUROCARD,TY PE B,LEAD

ASSY,PIN,EUROCARD,TYPE B,LEAD

Supplier's Site
Backplane Connectors - DIN 41612 - 5536052-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5536052-5
Backplane Connectors - DIN 41612 5536052-5
CONN DIN HDR 64POS PCB RA GOLD

CONN DIN HDR 64POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5536052-5 A113958-ND 407-5536052-5 42K7265 93K4344 76AC8943 5536052-5
Product Name Eurocard Connectors DIN 41612 Electronic Connector Din 41612 Pcb Connector, Plug, 64 Way; Product Range Amp - Te Connectivity Plug, Din41612, R/a, B, 64Way; Product Range Amp - Te Connectivity Assy,pin,eurocard,type B,lead- Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Header, Male Pins DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data