TE Connectivity Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; Gender Amp - Te Connectivity 553602-1.

Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; Gender Amp - Te Connectivity - 29AC0320 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; Gender Amp - Te Connectivity
29AC0320
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; Gender Amp - Te Connectivity 29AC0320
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0320
Product Name Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; Gender Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details