TE Connectivity PCB Headers & Receptacles 5535676-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ] Row-to-Row Spacing : 7.87 MM  [.31 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ] Row-to-Row Spacing : 7.87 MM  [.31 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5535676-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5535676-1
PCB Headers & Receptacles 5535676-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ] Row-to-Row Spacing : 7.87 MM  [.31 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Type : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Perpendicular
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.62 INCH ]
  • Row-to-Row Spacing : 7.87 MM  [.31 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Type : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Headers & Wire Housings - 5535676-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535676-1
Headers & Wire Housings 5535676-1
02 MODII HORZ SR CE 100CL

02 MODII HORZ SR CE 100CL

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5535676-1
Headers & Wire Housings 5535676-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5535676-1 5535676-1
Product Name PCB Headers & Receptacles Headers & Wire Housings
Product Type PCB Receptacles IC Headers
Mounting Board Mount
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 1-179958-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 103148-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Housings - 1-1418469-1 - ODG (Origin Data Global)
Specs
Product Type PCB Receptacles; Receptacle
Mounting Free Hanging (In-Line)
Features Sealed
View Details
PCB Headers & Receptacles - 103239-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details