TE Connectivity PCMCIA Connectors 5535657-2

Description
Body Features Connector Profile : Raised Primary Product Color : Black Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.59 MM  [.102 INCH ] Electrical Characteristics Voltage Rating (VAC) : 3.3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Raised Primary Product Color : Black Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.59 MM  [.102 INCH ] Electrical Characteristics Voltage Rating (VAC) : 3.3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Connectors - 5535657-2 - TE Connectivity
Berwyn, PA, United States
PCMCIA Connectors
5535657-2
PCMCIA Connectors 5535657-2
Body Features Connector Profile : Raised Primary Product Color : Black Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .1 Contact Layout : Staggered Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Profile Height from PCB : 2.59 MM  [.102 INCH ] Electrical Characteristics Voltage Rating (VAC) : 3.3 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Connector Profile : Raised
  • Primary Product Color : Black

Configuration Features


  • Number of Card Slots : 1
  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .1
  • Contact Layout : Staggered
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Profile Height from PCB : 2.59 MM  [.102 INCH ]

Electrical Characteristics


  • Voltage Rating (VAC) : 3.3

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now
PC Card Sockets - A115429-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A115429-ND
PC Card Sockets A115429-ND
68 Position Card Connector PCMCIA Surface Mount, Right Angle Gold

68 Position Card Connector PCMCIA Surface Mount, Right Angle Gold

Buy Now Datasheet
68 Memcd Hdr Rsd Smt Top Lv Amp - Te Connectivity - 89M7048 - Newark, An Avnet Company
Chicago, IL, United States
68 Memcd Hdr Rsd Smt Top Lv Amp - Te Connectivity
89M7048
68 Memcd Hdr Rsd Smt Top Lv Amp - Te Connectivity 89M7048
68 MEMCD HDR RSD SMT TOP LV

68 MEMCD HDR RSD SMT TOP LV

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5535657-2 A115429-ND 89M7048
Product Name PCMCIA Connectors PC Card Sockets 68 Memcd Hdr Rsd Smt Top Lv Amp - Te Connectivity
Connector Type Wire to Board Connector Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data