TE Connectivity PCMCIA Connectors 5535655-2

Description
Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Connectors - 5535655-2 - TE Connectivity
Berwyn, PA, United States
PCMCIA Connectors
5535655-2
PCMCIA Connectors 5535655-2
Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Configuration Features


  • Number of Card Slots : 1
  • Number of Positions : 68
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now
PC Card Sockets - 5535655-2-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
5535655-2-ND
PC Card Sockets 5535655-2-ND
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: PLUS-220SMD Product Status: Obsolete Card Type: Secure Digital - microSD? Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Height Above Board: 0.112" (2.85mm) Mounting Feature: Normal, Standard - Top Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: PLUS-220SMD
Product Status: Obsolete
Card Type: Secure Digital - microSD?
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Fixed
Height Above Board: 0.112" (2.85mm)
Mounting Feature: Normal, Standard - Top
Contact Finish: Tin

Buy Now Datasheet
68 Memcd Hdr Rsd T/h Top Lv Amp - Te Connectivity - 42K8726 - Newark, An Avnet Company
Chicago, IL, United States
68 Memcd Hdr Rsd T/h Top Lv Amp - Te Connectivity
42K8726
68 Memcd Hdr Rsd T/h Top Lv Amp - Te Connectivity 42K8726
68 MEMCD HDR RSD T/H TOP LV

68 MEMCD HDR RSD T/H TOP LV

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5535655-2 5535655-2-ND 42K8726
Product Name PCMCIA Connectors PC Card Sockets Connectors,Interconnects 68 Memcd Hdr Rsd T/h Top Lv Amp - Te Connectivity
Connector Type Wire to Board Connector Connector
Unlock Full Specs
to access all available technical data