Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Card Type: Secure Digital - microSD?
Insertion, Removal Method: Hinged Lid
Mounting Type: Surface Mount
Height Above Board: 0.112" (2.85mm)
Contact Finish Thickness: 100μin (2.54μm)
Contact Finish: Tin
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 5535655-1-ND | |
| Product Name | Connectors,Interconnects | PC Card Sockets |
| Mounting | Surface Mount | Through Hole, Right Angle |