TE Connectivity PCMCIA Connectors 5535653-1

Description
Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Connectors - 5535653-1 - TE Connectivity
Berwyn, PA, United States
PCMCIA Connectors
5535653-1
PCMCIA Connectors 5535653-1
Configuration Features Number of Card Slots : 1 Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Configuration Features


  • Number of Card Slots : 1
  • Number of Positions : 68
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now
PC Card Sockets - A113952-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A113952-ND
PC Card Sockets A113952-ND
68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

68 Position Card Connector PCMCIA Through Hole, Right Angle Gold

Buy Now Datasheet
Conn, Memory Card, 68Contacts; Memory / Card Type Amp - Te Connectivity - 42K7254 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Memory Card, 68Contacts; Memory / Card Type Amp - Te Connectivity
42K7254
Conn, Memory Card, 68Contacts; Memory / Card Type Amp - Te Connectivity 42K7254
CONN, MEMORY CARD, 68CONTACTS; Memory / Card Type:PCMCIA Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:68Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Memory Card RoHS Compliant: Yes

CONN, MEMORY CARD, 68CONTACTS; Memory / Card Type:PCMCIA Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:68Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:-; Connector Type:Memory Card RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5535653-1 A113952-ND 42K7254
Product Name PCMCIA Connectors PC Card Sockets Conn, Memory Card, 68Contacts; Memory / Card Type Amp - Te Connectivity
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data