TE Connectivity Headers, Receptacles, Female Sockets 5535512-2

Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A32929-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A32929-ND
Headers, Receptacles, Female Sockets A32929-ND
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
316-5535512-2
2A Electronic Connector 316-5535512-2
20 Pos 2.54mm RA Socket Header, Gold, 2A, Thru-Hole Product overview: 5535512-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5535512-2 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm RA Socket Header, Gold, 2A, Thru-Hole Product overview: 5535512-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5535512-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 5535512-2 - 763981-5535512-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5535512-2
763981-5535512-2
Rectangular Connectors - 5535512-2 763981-5535512-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763981-5535512-2 Series: AMPMODU Mod II Packaging: Tube Number of Positions: 20 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Current Rating: 2A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyester, Glass Filled Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 150μin (3.81μm) Family Name: 5535512 Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Alternative Parts (Cross-Reference): 66925-010LF; 66925-510; 66925-010; Introduction Date: February 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763981-5535512-2
Series: AMPMODU Mod II
Packaging: Tube
Number of Positions: 20
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Current Rating: 2A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyester, Glass Filled
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 150μin (3.81μm)
Family Name: 5535512
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 66925-010LF; 66925-510; 66925-010;
Introduction Date: February 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A32929-ND 316-5535512-2 763981-5535512-2
Product Name Headers, Receptacles, Female Sockets 2A Electronic Connector Rectangular Connectors - 5535512-2
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data