TE Connectivity Connector, Receptacle, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 5535512-2.

Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 29AC0314 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
29AC0314
Connector, Receptacle, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 29AC0314
CONNECTOR, RECEPTACLE, 20 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0314
Product Name Connector, Receptacle, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details