"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
12 MODII HORZ DR CE
BTB CONN, RCPT, 12POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 12POS 0.1 GOLD PCB R/A
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32928-ND | 5535512-1 | 19R2521 | 5535512-1 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors Board to Board, PCB Mt Pin Hders & Recept | Btb Conn, Rcpt, 12Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | Through Hole Mount Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |