TE Connectivity Eurocard Connectors 5535097-5

Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 6.4 MM  [.252 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 6.4 MM  [.252 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535097-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535097-5
Eurocard Connectors 5535097-5
Configuration Features Number of Columns : 40 Number of Positions : 120 Number of Rows : 3 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 6.4 MM  [.252 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 40
  • Number of Positions : 120
  • Number of Rows : 3
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.4 MM  [.252 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.49 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5535097-5
Electronic Connector 407-5535097-5
120 Pos 3 Row 2.54mm Pitch Female Receptacle Header Product overview: 5535097-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535097-5 can be used for catalog matching and distributor lookup.

120 Pos 3 Row 2.54mm Pitch Female Receptacle Header Product overview: 5535097-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535097-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 5535097-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535097-5
Headers & Wire Housings 5535097-5
ASSEMBLY,RECEPTACLE, EUROCARD,T

ASSEMBLY,RECEPTACLE,EUROCARD,T

Buy Now
DIN 41612 - A144383-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A144383-ND
DIN 41612 A144383-ND
120 Position Din Connector Receptacle, Female Sockets Gold Through Hole

120 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - 5535097-5 - 907443-5535097-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5535097-5
907443-5535097-5
Backplane Connectors - 5535097-5 907443-5535097-5
Manufacturer: TE Connectivity Win Source Part Number: 907443-5535097-5 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 120 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: 5535097 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 55350975, A144383, 5535097-5-ND, Q3423273

Manufacturer: TE Connectivity
Win Source Part Number: 907443-5535097-5
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 5535097
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 55350975, A144383, 5535097-5-ND, Q3423273

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 5535097-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535097-5
Backplane Connectors - DIN 41612 5535097-5
CONN DIN RCPT 120POS PCB GOLD

CONN DIN RCPT 120POS PCB GOLD

Supplier's Site Datasheet
Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity - 73K1667 - Newark, An Avnet Company
Chicago, IL, United States
Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity
73K1667
Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity 73K1667
DIN41612 PCB CONNECTOR RECEPTACLE 120 WAY; Product Range:-; No. of Contacts:120Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

DIN41612 PCB CONNECTOR RECEPTACLE 120 WAY; Product Range:-; No. of Contacts:120Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535097-5 407-5535097-5 5535097-5 A144383-ND 907443-5535097-5 5535097-5 73K1667
Product Name Eurocard Connectors Electronic Connector Headers & Wire Housings DIN 41612 Backplane Connectors - 5535097-5 Backplane Connectors - DIN 41612 Din41612 Pcb Connector Receptacle 120 Way; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data