TE Connectivity Eurocard Connectors 5535090-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535090-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535090-4
Eurocard Connectors 5535090-4
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A32842-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32842-ND
DIN 41612 A32842-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Connectors Board to Board, Backplane, DIN41612 - 5535090-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, DIN41612
5535090-4
Connectors Board to Board, Backplane, DIN41612 5535090-4
ASSEMBLY,RECEPTACLE, EUROCARD,T

ASSEMBLY,RECEPTACLE,EUROCARD,T

Buy Now
DIN 41612 Connectors - 7200727 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200727
DIN 41612 Connectors 7200727
TE Connectivity 5535090-4

TE Connectivity 5535090-4

Supplier's Site
DIN 41612 Connectors - 7200727P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200727P
DIN 41612 Connectors 7200727P
TE Connectivity 5535090-4

TE Connectivity 5535090-4

Supplier's Site
DIN 41612 Connectors - 1648943 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1648943
DIN 41612 Connectors 1648943
TE Connectivity 5535090-4

TE Connectivity 5535090-4

Supplier's Site
Singapore, Singapore
250V Electronic Connector
407-5535090-4
250V Electronic Connector 407-5535090-4
96 Pos Receptacle, 2.54mm Pitch, Straight, Solder, 250V Product overview: 5535090-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535090-4 can be used for catalog matching and distributor lookup.

96 Pos Receptacle, 2.54mm Pitch, Straight, Solder, 250V Product overview: 5535090-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535090-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 5535090-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535090-4
Headers & Wire Housings 5535090-4
ASSEMBLY,RECEPTACLE, EUROCARD,T

ASSEMBLY,RECEPTACLE,EUROCARD,T

Buy Now
Backplane Connectors - DIN 41612 - 5535090-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535090-4
Backplane Connectors - DIN 41612 5535090-4
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity - 73K1664 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
73K1664
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 73K1664
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site
5535090-4 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity - 82AC1764 - Newark, An Avnet Company
Chicago, IL, United States
5535090-4 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity
82AC1764
5535090-4 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity 82AC1764
5535090-4 - ASSEMBLY,RECEPTACLE, EUROCARD,T ROHS COMPLIANT: YES

5535090-4 - ASSEMBLY,RECEPTACLE,EUROCARD,T ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amp - Te Connectivity - 01AH1436 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amp - Te Connectivity
01AH1436
Connector, Din 41612, Rcpt, 96Pos, 3Row; Product Range Amp - Te Connectivity 01AH1436
CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 96POS, 3ROW; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 - 5535090-4 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5535090-4
DIN 41612 5535090-4
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535090-4 A32842-ND 5535090-4 7200727 7200727P 407-5535090-4 5535090-4 5535090-4 73K1664 82AC1764 5535090-4
Product Name Eurocard Connectors DIN 41612 Connectors Board to Board, Backplane, DIN41612 DIN 41612 Connectors DIN 41612 Connectors 250V Electronic Connector Headers & Wire Housings Backplane Connectors - DIN 41612 Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 5535090-4 - Assembly,receptacle,eurocard,t Rohs Compliant Amp - Te Connectivity DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets Board to Board Connector DIN Connector DIN Connector DIN Connector DIN Connector
Mounting Board Mount Through Hole Through hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 96 #
Unlock Full Specs
to access all available technical data