TE Connectivity Eurocard Connectors 5535070-5

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 6.4 MM  [.252 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 6.4 MM  [.252 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535070-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535070-5
Eurocard Connectors 5535070-5
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 6.4 MM  [.252 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 6.4 MM  [.252 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A32834-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32834-ND
DIN 41612 A32834-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1364485-5535070-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1364485-5535070-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1364485-5535070-5
Win Source Part Number: 1364485-5535070-5 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Eurocard Package: Bulk Product Status: Active Base Product Number: 5535070 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Style: C/2 (1/2 C) Connector Type: Receptacle, Female Sockets Number of Positions: 48 Number of Rows: 3 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Material - Insulation: Polymer Thermoplastic, Glass Filled Level, Class: 2

Win Source Part Number: 1364485-5535070-5
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Eurocard
Package: Bulk
Product Status: Active
Base Product Number: 5535070
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Style: C/2 (1/2 C)
Connector Type: Receptacle, Female Sockets
Number of Positions: 48
Number of Rows: 3
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Material - Insulation: Polymer Thermoplastic, Glass Filled
Level, Class: 2

Buy Now Datasheet
Headers & Wire Housings - 5535070-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535070-5
Headers & Wire Housings 5535070-5
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Buy Now
Singapore, Singapore
1.5A 250V Electronic Connector
407-5535070-5
1.5A 250V Electronic Connector 407-5535070-5
48 Pos Receptacle Header, 3 Row, 2.54mm Pitch, 1.5A, 250V AC Product overview: 5535070-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535070-5 can be used for catalog matching and distributor lookup.

48 Pos Receptacle Header, 3 Row, 2.54mm Pitch, 1.5A, 250V AC Product overview: 5535070-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535070-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity - 73K1662 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity
73K1662
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity 73K1662
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 - 5535070-5 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5535070-5
DIN 41612 5535070-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5535070-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535070-5
Backplane Connectors - DIN 41612 5535070-5
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535070-5 A32834-ND 1364485-5535070-5 5535070-5 407-5535070-5 73K1662 5535070-5 5535070-5
Product Name Eurocard Connectors DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 Headers & Wire Housings 1.5A 250V Electronic Connector Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity DIN 41612 Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data