TE Connectivity Eurocard Connectors 5535070-4

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DIN 41612 PCB Connector Receptacle 48 Way, part number 40P9762, is designed for board-to-board applications and features a 2.54 mm pitch spacing. It consists of three rows with a total of 48 contacts, all of which are gold plated to ensure reliable connectivity. The connector is rated for up to 400 mating cycles, making it suitable for applications requiring durability. It is RoHS compliant, indicating it meets environmental standards. This connector is compatible with various DIN 41612 and IEC 603-2 connectors, providing flexibility in design and integration. The housing can accommodate different contact types, including solder tines and wrap-type contacts, enhancing its versatility for various PCB layouts.

Datasheet Summary
Powered by GS/AI

The DIN 41612 PCB Connector Receptacle 48 Way, part number 40P9762, is designed for board-to-board applications and features a 2.54 mm pitch spacing. It consists of three rows with a total of 48 contacts, all of which are gold plated to ensure reliable connectivity. The connector is rated for up to 400 mating cycles, making it suitable for applications requiring durability. It is RoHS compliant, indicating it meets environmental standards. This connector is compatible with various DIN 41612 and IEC 603-2 connectors, providing flexibility in design and integration. The housing can accommodate different contact types, including solder tines and wrap-type contacts, enhancing its versatility for various PCB layouts.

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535070-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535070-4
Eurocard Connectors 5535070-4
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0 Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-0
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5535070-4
Electronic Connector 407-5535070-4
48 Pos, 3 Row, 2.54mm Pitch, Receptacle, Straight, Solder Connector Product overview: 5535070-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535070-4 can be used for catalog matching and distributor lookup.

48 Pos, 3 Row, 2.54mm Pitch, Receptacle, Straight, Solder Connector Product overview: 5535070-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535070-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32835-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32835-ND
DIN 41612 A32835-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Headers & Wire Housings - 5535070-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535070-4
Headers & Wire Housings 5535070-4
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
DIN 41612 - 5535070-4 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5535070-4
DIN 41612 5535070-4
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity - 40P9762 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity
40P9762
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity 40P9762
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5535070-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535070-4
Backplane Connectors - DIN 41612 5535070-4
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535070-4 407-5535070-4 A32835-ND 5535070-4 5535070-4 40P9762 5535070-4
Product Name Eurocard Connectors Connectors,Interconnects Electronic Connector DIN 41612 Headers & Wire Housings DIN 41612 Din 41612 Pcb Connector Receptacle 48 Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector
Mounting Board Mount Fixed Through Hole Through Hole
Termination Solder Solder
Unlock Full Specs
to access all available technical data