TE Connectivity Eurocard Connectors 5535043-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535043-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535043-5
Eurocard Connectors 5535043-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, A

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 Connectors - 7200724 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200724
DIN 41612 Connectors 7200724
TE Connectivity 5535043-5

TE Connectivity 5535043-5

Supplier's Site
DIN 41612 Connectors - 7200724P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200724P
DIN 41612 Connectors 7200724P
Eurocard DIN41612 C,skt,3row,vert,96wa y

Eurocard DIN41612 C,skt,3row,vert,96way

Supplier's Site
Headers & Wire Housings - 5535043-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535043-5
Headers & Wire Housings 5535043-5
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Buy Now
Backplane Connectors - 5535043-5 - 907442-5535043-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5535043-5
907442-5535043-5
Backplane Connectors - 5535043-5 907442-5535043-5
Manufacturer: TE Connectivity Win Source Part Number: 907442-5535043-5 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: 5535043 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -5535043-5-SI, A32840, -5535043-5-CSI, 55350435

Manufacturer: TE Connectivity
Win Source Part Number: 907442-5535043-5
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 5535043
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5535043-5-SI, A32840, -5535043-5-CSI, 55350435

Buy Now Datasheet
DIN 41612 - A32840-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32840-ND
DIN 41612 A32840-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5535043-5
Electronic Connector 407-5535043-5
96 Pos, 3 Row, 2.54mm Pitch, Receptacle, Straight, Solder, Eurocard Connector Product overview: 5535043-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535043-5 can be used for catalog matching and distributor lookup.

96 Pos, 3 Row, 2.54mm Pitch, Receptacle, Straight, Solder, Eurocard Connector Product overview: 5535043-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535043-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity - 73K1660 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
73K1660
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 73K1660
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5535043-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535043-5
Backplane Connectors - DIN 41612 5535043-5
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Eurocard Receptacle; 96; Phosphor Bronze; Polyester; 0.18 in.; Vertical; Gray - 70043057 - Allied Electronics, Inc.
Fort Worth, TX, USA
Eurocard Receptacle; 96; Phosphor Bronze; Polyester; 0.18 in.; Vertical; Gray
70043057
Eurocard Receptacle; 96; Phosphor Bronze; Polyester; 0.18 in.; Vertical; Gray 70043057
Eurocard Receptacle; 96; Phosphor Bronze; Polyester; 0.18 in.; Vertical; Gray

Eurocard Receptacle; 96; Phosphor Bronze; Polyester; 0.18 in.; Vertical; Gray

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535043-5 7200724 7200724P 5535043-5 907442-5535043-5 A32840-ND 407-5535043-5 73K1660 5535043-5 70043057
Product Name Eurocard Connectors DIN 41612 Connectors DIN 41612 Connectors Headers & Wire Housings Backplane Connectors - 5535043-5 DIN 41612 Electronic Connector Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612 Eurocard Receptacle; 96; Phosphor Bronze; Polyester; 0.18 in.; Vertical; Gray
Connector Type Board to Board Connector; PC Card Connector DIN Connector DIN Connector Receptacle, Female Sockets DIN Connector
Mounting Board Mount Through hole Through Hole Through Hole
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight Straight
Termination Solder Solder Solder Solder
Unlock Full Specs
to access all available technical data