TE Connectivity Eurocard Connectors 5535043-4

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.6 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.6 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535043-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535043-4
Eurocard Connectors 5535043-4
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.6 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.6 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-5535043-4
Electronic Connector 407-5535043-4
96 Pos 2.54mm Solder ST Receptacle Backplane Connector Product overview: 5535043-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535043-4 can be used for catalog matching and distributor lookup.

96 Pos 2.54mm Solder ST Receptacle Backplane Connector Product overview: 5535043-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535043-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 - A32845-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32845-ND
DIN 41612 A32845-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - 5535043-4 - 907441-5535043-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5535043-4
907441-5535043-4
Backplane Connectors - 5535043-4 907441-5535043-4
Manufacturer: TE Connectivity Win Source Part Number: 907441-5535043-4 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: 5535043 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 55350434, A32845

Manufacturer: TE Connectivity
Win Source Part Number: 907441-5535043-4
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 5535043
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 55350434, A32845

Buy Now Datasheet
Headers & Wire Housings - 5535043-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535043-4
Headers & Wire Housings 5535043-4
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Buy Now
DIN 41612 Connectors - 7200711 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200711
DIN 41612 Connectors 7200711
TE Connectivity 5535043-4

TE Connectivity 5535043-4

Supplier's Site
DIN 41612 Connectors - 7200711P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200711P
DIN 41612 Connectors 7200711P
TE Connectivity 5535043-4

TE Connectivity 5535043-4

Supplier's Site
DIN 41612 Connectors - 1621600 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1621600
DIN 41612 Connectors 1621600
TE Connectivity 5535043-4

TE Connectivity 5535043-4

Supplier's Site
Backplane Connectors - DIN 41612 - 5535043-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535043-4
Backplane Connectors - DIN 41612 5535043-4
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity - 73K1659 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
73K1659
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 73K1659
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
5535043-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity - 82AC1763 - Newark, An Avnet Company
Chicago, IL, United States
5535043-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity
82AC1763
5535043-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity 82AC1763
5535043-4 - ASSY,RECEPTACLE,EURO CARD,TYPE ROHS COMPLIANT: YES

5535043-4 - ASSY,RECEPTACLE,EUROCARD,TYPE ROHS COMPLIANT: YES

Supplier's Site Datasheet
5535043-4 - Assy,receptacle,eurocard,type Amp - Te Connectivity - 42AJ4930 - Newark, An Avnet Company
Chicago, IL, United States
5535043-4 - Assy,receptacle,eurocard,type Amp - Te Connectivity
42AJ4930
5535043-4 - Assy,receptacle,eurocard,type Amp - Te Connectivity 42AJ4930
5535043-4 - ASSY,RECEPTACLE,EURO CARD,TYPE

5535043-4 - ASSY,RECEPTACLE,EUROCARD,TYPE

Supplier's Site
DIN 41612 - 5535043-4 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5535043-4
DIN 41612 5535043-4
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535043-4 407-5535043-4 A32845-ND 907441-5535043-4 5535043-4 7200711 7200711P 5535043-4 73K1659 82AC1763 5535043-4
Product Name Eurocard Connectors Electronic Connector DIN 41612 Backplane Connectors - 5535043-4 Headers & Wire Housings DIN 41612 Connectors DIN 41612 Connectors Backplane Connectors - DIN 41612 Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 5535043-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector DIN Connector DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through hole Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data