TE Connectivity Eurocard Connectors 5535034-4

Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535034-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535034-4
Eurocard Connectors 5535034-4
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 16
  • Number of Positions : 48
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A101934-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A101934-ND
DIN 41612 A101934-ND
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

48 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5535034-4
Electronic Connector 407-5535034-4
48 Pos Female Straight Eurocard Receptacle, Press-Fit, 2.54mm Pitch Product overview: 5535034-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535034-4 can be used for catalog matching and distributor lookup.

48 Pos Female Straight Eurocard Receptacle, Press-Fit, 2.54mm Pitch Product overview: 5535034-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535034-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5535034-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535034-4
Backplane Connectors - DIN 41612 5535034-4
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet
Assy,receptacle,eurocard,type C/2,l-Free Rohs Compliant Amp - Te Connectivity - 76AC8930 - Newark, An Avnet Company
Chicago, IL, United States
Assy,receptacle,eurocard,type C/2,l-Free Rohs Compliant Amp - Te Connectivity
76AC8930
Assy,receptacle,eurocard,type C/2,l-Free Rohs Compliant Amp - Te Connectivity 76AC8930
ASSY,RECEPTACLE,EURO CARD,TYPE C/2,L-FREE ROHS COMPLIANT: YES

ASSY,RECEPTACLE,EUROCARD,TYPE C/2,L-FREE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535034-4 A101934-ND 407-5535034-4 5535034-4 76AC8930
Product Name Eurocard Connectors DIN 41612 Electronic Connector Backplane Connectors - DIN 41612 Assy,receptacle,eurocard,type C/2,l-Free Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Mounting Board Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data