TE Connectivity Eurocard Connectors 5535032-5

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535032-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535032-5
Eurocard Connectors 5535032-5
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A122639-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A122639-ND
DIN 41612 A122639-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Headers & Wire Housings - 5535032-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535032-5
Headers & Wire Housings 5535032-5
ASSY,RECEPTACLE,EURO CARD,TYPE C,LEAD-FRE

ASSY,RECEPTACLE,EUROCARD,TYPE C,LEAD-FRE

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
407-5535032-5
Through-Hole Electronic Connector 407-5535032-5
96 Pos 3 Row 2.54mm Pitch Receptacle, Straight, Through Hole Product overview: 5535032-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535032-5 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Receptacle, Straight, Through Hole Product overview: 5535032-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535032-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Assy,receptacle,eurocard,type C,lead-Fre Amp - Te Connectivity - 19R2509 - Newark, An Avnet Company
Chicago, IL, United States
Assy,receptacle,eurocard,type C,lead-Fre Amp - Te Connectivity
19R2509
Assy,receptacle,eurocard,type C,lead-Fre Amp - Te Connectivity 19R2509
ASSY,RECEPTACLE,EURO CARD,TYPE C,LEAD-FRE

ASSY,RECEPTACLE,EUROCARD,TYPE C,LEAD-FRE

Supplier's Site
Backplane Connectors - DIN 41612 - 5535032-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535032-5
Backplane Connectors - DIN 41612 5535032-5
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535032-5 A122639-ND 5535032-5 407-5535032-5 19R2509 5535032-5
Product Name Eurocard Connectors DIN 41612 Headers & Wire Housings Through-Hole Electronic Connector Assy,receptacle,eurocard,type C,lead-Fre Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Mounting Board Mount Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26627-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Eurocard Connectors - 215334-4 - TE Connectivity
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 1-102154-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28656-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers