TE Connectivity Eurocard Connectors 5535032-4

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5535032-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5535032-4
Eurocard Connectors 5535032-4
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.83 MM  [.19 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, B, A

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.83 MM  [.19 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Board to Board, Backplane, DIN41612 - 5535032-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, DIN41612
5535032-4
Connectors Board to Board, Backplane, DIN41612 5535032-4
ASSYRECEPTACLEEUROCA RDTYPE

ASSYRECEPTACLEEUROCARDTYPE

Buy Now
Headers & Wire Housings - 5535032-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5535032-4
Headers & Wire Housings 5535032-4
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Buy Now
DIN 41612 - A123854-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A123854-ND
DIN 41612 A123854-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
Backplane Connectors - 5535032-4 - 907440-5535032-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5535032-4
907440-5535032-4
Backplane Connectors - 5535032-4 907440-5535032-4
Manufacturer: TE Connectivity Win Source Part Number: 907440-5535032-4 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: 5535032 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1362014-SI-ND, -5535032-4-SI, 1362014-ND, -1362014-SI, 55350324, 5535032-4-ND, 1362014, A123854

Manufacturer: TE Connectivity
Win Source Part Number: 907440-5535032-4
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 5535032
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1362014-SI-ND, -5535032-4-SI, 1362014-ND, -1362014-SI, 55350324, 5535032-4-ND, 1362014, A123854

Buy Now Datasheet
DIN 41612 Connectors - 7200721 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200721
DIN 41612 Connectors 7200721
TE Connectivity 5535032-4

TE Connectivity 5535032-4

Supplier's Site
DIN 41612 Connectors - 7200721P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200721P
DIN 41612 Connectors 7200721P
TE Connectivity 5535032-4

TE Connectivity 5535032-4

Supplier's Site
DIN 41612 Connectors - 1642984 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1642984
DIN 41612 Connectors 1642984
TE Connectivity 5535032-4

TE Connectivity 5535032-4

Supplier's Site
Singapore, Singapore
Through-Hole Electronic Connector
407-5535032-4
Through-Hole Electronic Connector 407-5535032-4
96 Pos 3 Row 2.54mm Pitch Receptacle Header, Straight, Through Hole Product overview: 5535032-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535032-4 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Receptacle Header, Straight, Through Hole Product overview: 5535032-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5535032-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5535032-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5535032-4
Backplane Connectors - DIN 41612 5535032-4
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
DIN 41612 - 5535032-4 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
5535032-4
DIN 41612 5535032-4
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity - 71K0049 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
71K0049
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 71K0049
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet
5535032-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity - 84AC3868 - Newark, An Avnet Company
Chicago, IL, United States
5535032-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity
84AC3868
5535032-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity 84AC3868
5535032-4 - ASSY,RECEPTACLE,EURO CARD,TYPE ROHS COMPLIANT: YES

5535032-4 - ASSY,RECEPTACLE,EUROCARD,TYPE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5535032-4 5535032-4 5535032-4 A123854-ND 907440-5535032-4 7200721 7200721P 407-5535032-4 5535032-4 5535032-4 71K0049 84AC3868
Product Name Eurocard Connectors Connectors Board to Board, Backplane, DIN41612 Headers & Wire Housings DIN 41612 Backplane Connectors - 5535032-4 DIN 41612 Connectors DIN 41612 Connectors Through-Hole Electronic Connector Backplane Connectors - DIN 41612 DIN 41612 Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 5535032-4 - Assy,receptacle,eurocard,type Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Board to Board Connector Receptacle, Female Sockets DIN Connector DIN Connector DIN Connector DIN Connector
Termination Through Hole - Press-Fit Solder Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 3.0 amps 1.5 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data