TE Connectivity D-Shaped Connectors 553443-3

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Spring Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.3 MM  [.13 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.58 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Spring Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.3 MM  [.13 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.58 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 553443-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
553443-3
D-Shaped Connectors 553443-3
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Spring Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Mounting Hole Diameter : 3.3 MM  [.13 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.58 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Spring

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Row-to-Row Spacing : 4.06 MM  [.16 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • Mounting Hole Diameter : 3.3 MM  [.13 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ]
  • Rectangular Termination Post & Tail Width : .66 MM  [.026 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.58 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Centronics Connectors - A24389-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24389-ND
Centronics Connectors A24389-ND
36 Position Receptacle Connector Through Hole Press-Fit

36 Position Receptacle Connector Through Hole Press-Fit

Buy Now Datasheet
Card Edge Connectors - 553443-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
553443-3
Card Edge Connectors 553443-3
ASSY RCPT,ACTION PIN,CHAMP-LOK

ASSY RCPT,ACTION PIN,CHAMP-LOK

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
553443-3
Card Edge Connectors 553443-3
Card Edge Connectors

Card Edge Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 553443-3 A24389-ND 553443-3
Product Name D-Shaped Connectors Centronics Connectors Card Edge Connectors
Connector Type Wire to Board Connector Receptacle Card Edge Connector
Unlock Full Specs
to access all available technical data