TE Connectivity Modular Connectors / Ethernet Connectors 5533268-3

Description
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR
Request a Quote Datasheet
Description
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 5533268-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5533268-3
Modular Connectors / Ethernet Connectors 5533268-3
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR

ASSY,RECPT,R.ANGLE,HDI,LEAD-FR

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1030938-5533268-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1030938-5533268-3
Connectors, Interconnects - Backplane Connectors - Specialized 1030938-5533268-3
Win Source Part Number: 1030938-5533268-3 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: HDI (High Density Interconnect) Number of Positions: 96 Pitch: 0.100" (2.54mm) Color: Natural Features: Mating Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Standard Package: 5 Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 532431-3; 532834-1; 5532431-1; 5533268-5; 533268-6; 532431-5; 532431-8; 533268-75533268-3.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 5533268-3-ND,A130965 ,2266-5533268-3,-553 3268-3-SI Base Product Number: 5533268

Win Source Part Number: 1030938-5533268-3
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: HDI (High Density Interconnect)
Number of Positions: 96
Pitch: 0.100" (2.54mm)
Color: Natural
Features: Mating Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Standard Package: 5
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 532431-3; 532834-1; 5532431-1; 5533268-5; 533268-6; 532431-5; 532431-8; 533268-75533268-3.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 5533268-3-ND,A130965,2266-5533268-3,-5533268-3-SI
Base Product Number: 5533268

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
407-5533268-3
3A Electronic Connector 407-5533268-3
96 Pos 3 Row R/A Header Receptacle, 2.54mm Pitch, 3A, Gold/Tin Product overview: 5533268-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5533268-3 can be used for catalog matching and distributor lookup.

96 Pos 3 Row R/A Header Receptacle, 2.54mm Pitch, 3A, Gold/Tin Product overview: 5533268-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5533268-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 5533268-3 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5533268-3
Specialized 5533268-3
CONN RCPT HD 96POS PCB

CONN RCPT HD 96POS PCB

Supplier's Site Datasheet
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Amp - Te Connectivity - 19R2469 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Amp - Te Connectivity
19R2469
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Amp - Te Connectivity 19R2469
ASSY,RECPT,R.ANGLE,H DI,LEAD-FREE,3ROW,W/

ASSY,RECPT,R.ANGLE,HDI,LEAD-FREE,3ROW,W/

Supplier's Site
Assy,recpt,r.angle,hdi,lead-Fr Amp - Te Connectivity - 90AJ0380 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,r.angle,hdi,lead-Fr Amp - Te Connectivity
90AJ0380
Assy,recpt,r.angle,hdi,lead-Fr Amp - Te Connectivity 90AJ0380
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR

ASSY,RECPT,R.ANGLE,HDI,LEAD-FR

Supplier's Site
Backplane Connectors - Specialized - 5533268-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5533268-3
Backplane Connectors - Specialized 5533268-3
CONN RCPT HD 96POS PCB

CONN RCPT HD 96POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5533268-3 1030938-5533268-3 407-5533268-3 5533268-3 19R2469 5533268-3
Product Name Modular Connectors / Ethernet Connectors Connectors, Interconnects - Backplane Connectors - Specialized 3A Electronic Connector Specialized Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products