Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Number of Positions : 107 Number of Rows : 3 PCB Mount Orientation : Right Angle Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ] Contact Shape & Form : Four Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .1 MICM [3.937 MICIN ]
Dimensions Connector Height : 8.51 MM [.334 INCH ] PCB Thickness (Recommended) : 2.36 MM [.093 INCH ]
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 3
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 3
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .25 MM [.01 INCH ] Rectangular Termination Post & Tail Width : .58 MM [.023 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM [.18 INCH ]
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Perpendicular
- Number of Positions : 107
- Number of Rows : 3
- PCB Mount Orientation : Right Angle
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 3
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ]
- Contact Shape & Form : Four Beam
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : .1 MICM [3.937 MICIN ]
Dimensions
- Connector Height : 8.51 MM [.334 INCH ]
- PCB Thickness (Recommended) : 2.36 MM [.093 INCH ]
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 3
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tube
- Packaging Quantity : 3
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .25 MM [.01 INCH ]
- Rectangular Termination Post & Tail Width : .58 MM [.023 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 4.57 MM [.18 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]