TE Connectivity Electronic Connector 5532823-2

Description
CONTACT SOCKET POWER GOLD Product overview: 5532823-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 335-5532823-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONTACT SOCKET POWER GOLD Product overview: 5532823-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 335-5532823-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 335-5532823-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
335-5532823-2
Electronic Connector 335-5532823-2
CONTACT SOCKET POWER GOLD Product overview: 5532823-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 335-5532823-2 can be used for catalog matching and distributor lookup.

CONTACT SOCKET POWER GOLD Product overview: 5532823-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 335-5532823-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5532823-2 - 907439-5532823-2 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5532823-2
907439-5532823-2
Backplane Connectors - 5532823-2 907439-5532823-2
Manufacturer: TE Connectivity Win Source Part Number: 907439-5532823-2 Series: HDI (High Density Interconnect) Features: Contact Gold Power Socket - Solder, PCB Package: Bulk Family Name: 5532823 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000

Manufacturer: TE Connectivity
Win Source Part Number: 907439-5532823-2
Series: HDI (High Density Interconnect)
Features: Contact Gold Power Socket - Solder, PCB
Package: Bulk
Family Name: 5532823
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000

Buy Now Datasheet
Contact, Receptacle, Power, Right Angle, Amp - Te Connectivity - 19R2440 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, Power, Right Angle, Amp - Te Connectivity
19R2440
Contact, Receptacle, Power, Right Angle, Amp - Te Connectivity 19R2440
CONTACT, RECEPTACLE, POWER, RIGHT ANGLE,

CONTACT, RECEPTACLE, POWER, RIGHT ANGLE,

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 335-5532823-2 907439-5532823-2 19R2440
Product Name Electronic Connector Backplane Connectors - 5532823-2 Contact, Receptacle, Power, Right Angle, Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details