Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Card Type: Secure Digital - microSD?
Gender: Receptacle
Card Thickness: 0.062" (1.57mm)
Mounting Type: Surface Mount
Contact Material: Phosphor Bronze
Contact Finish Thickness: 100μin (2.54μm)
"38 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
38 Pos 2.54mm RA Card Edge Connector, Female, Solder, Thru-Hole Product overview: 5532600-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5532600-6 can be used for catalog matching and distributor lookup.
CONN SEC II 19 POS 100 C/L R/A
CONN SEC II 19 POS 100 C/L R/A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5532600-6-ND | 303-5532600-6 | 5532600-6 | 22R8360 | |
| Product Name | Connectors,Interconnects | Edgeboard Connectors | Electronic Connector | Card Edge Connectors | Conn Sec Ii 19 Pos 100 C/l R/a Te Connectivity |
| Mounting | Surface Mount | Through Hole, Right Angle | |||
| Gender | Female / Jack | Female / Jack | |||
| Contact Pitch | 2.54 mm (0.1000 inch) |