TE Connectivity Card Edge Power Connectors 5532600-6

Description
Body Features Primary Product Color : Black, Brown Configuration Features Keying & Polarized Position Locations : 0 Number of Dual Positions : 19 Number of Positions : 38 Number of Power Positions : 38 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.295 INCH ] Connector Height : 15.49 MM  [.61 INCH ] Power Contact Centerline : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (V) : 400 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Position Locations Omitted : 0 Packaging Features Packaging Method : Tray Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black, Brown Configuration Features Keying & Polarized Position Locations : 0 Number of Dual Positions : 19 Number of Positions : 38 Number of Power Positions : 38 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.295 INCH ] Connector Height : 15.49 MM  [.61 INCH ] Power Contact Centerline : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (V) : 400 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Position Locations Omitted : 0 Packaging Features Packaging Method : Tray Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 5532600-6 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
5532600-6
Card Edge Power Connectors 5532600-6
Body Features Primary Product Color : Black, Brown Configuration Features Keying & Polarized Position Locations : 0 Number of Dual Positions : 19 Number of Positions : 38 Number of Power Positions : 38 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Card Slot Depth : 7.49 MM  [.295 INCH ] Connector Height : 15.49 MM  [.61 INCH ] Power Contact Centerline : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (V) : 400 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Other Position Locations Omitted : 0 Packaging Features Packaging Method : Tray Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black, Brown

Configuration Features


  • Keying & Polarized Position Locations : 0
  • Number of Dual Positions : 19
  • Number of Positions : 38
  • Number of Power Positions : 38
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Card Slot Depth : 7.49 MM  [.295 INCH ]
  • Connector Height : 15.49 MM  [.61 INCH ]
  • Power Contact Centerline : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (V) : 400

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 140

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5532600-6
Product Name Card Edge Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477585-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 1-1877068-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 205841-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details